Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3 – 4.32mm, .118 – .17in |
Overall Length | 15mm, .59in |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 16-14 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160429-6 | Internal Number: 5-160429-6 | TE Connectivity | TE Store |
187 Faston Rec. Rohs Compliant: Yes |Amp Te Connectivity 5-160429-6 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG F 15mm 5.6mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160429-6?
Additional datasheets, footprints and schematics for 5-160429-6 are listed on our Part Details page. You can also find images and similar parts to 5-160429-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160429-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160429-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160429-6 fall under?
The 5-160429-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160429-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160429-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160429-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160429-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 5-160429-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160429-6 often in real-time on the comparison pages.
What if I can't find stock of 5-160429-6?
You can fill out our help required form which you can use to request a quote for 5-160429-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.