Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-5-0160429-1,
CU3089-000 |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | .59in, 15mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3 – 4.32mm, .118 – .17in |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Faston Rec.is Rohs Compliant: Yes |Amp Te Connectivity 5-160429-1 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 15mm 5.6mm Strip | Avnet America |
FASTON 187 RECEPTACLE 1.0 -2.5 0.32 BR | TE Connectivity 5-160429-1 | RS Americas |
Special Order: 187 FASTON REC 16-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160429-1 | Internal Number: 5-160429-1 | Alias Number: AMPS-5-0160429-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-160429-1?
Additional datasheets, footprints and schematics for 5-160429-1 are listed on our Part Details page. You can also find images and similar parts to 5-160429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160429-1 fall under?
The 5-160429-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160429-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160429-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5-160429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160429-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160429-1?
You can fill out our help required form which you can use to request a quote for 5-160429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.