Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-5-0160321-2,
CB1468-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Boersig
from US$0.20
|
27,900
in stock
|
Buy Now | |
TE Store
from US$0.31
|
4,637
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
517
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
194
in stock
|
Buy Now | |
RS
from US$0.38
|
-
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .55in, 14mm |
Accepts Wire Insulation Diameter Range | .051 – .078in, 1.3 – 2mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .32 – .51mm², 22 – 20AWG, 642 – 1021CMA |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 6.1kgf, 60Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Chamfered |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON 110 REC 22-20 AWG ELECTRO TPBR | Boersig |
FASTON 110 REC 22-20 AWG ELECTRO TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 20 AWG Wire Size: .32 – .51 mm² Wire Size: 642 – 1021 CMA Mating Tab Width: 2.8 mm Receptacle 22 – 20 AWG .32 – .51 mm² 642 – 1021 CMA | Quick Disconnect | Part Number: 5-160321-2 | Internal Number: 5-160321-2 | Alias Number: AMPS-5-0160321-2 | TE Connectivity | TE Store |
TE Connectivity Spade Connector, Non-Insulated, 0.3 ... 0.5mm², Socket | Distrelec |
TE 5-160321-2 110 Faston Crimp Receptacle Tin 22-20AWG | Rapid Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Faston 110 Recep 22-20 AWG Electro | RS |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 110 Series, 0.11" X 0.032" Rohs Compliant: Yes |Te Connectivity 5-160321-2 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG RCP 15mm 3.7mm Tin Loose Piece | Avnet America |
FASTON 110 REC 22-20 AWG ELECTRO TPBR | TE Connectivity 5-160321-2 | RS Americas |
CRIMP TERMINAL, FEMALE | Farnell |
Where can I find additional details, specifications and documents for a 5-160321-2?
Additional datasheets, footprints and schematics for 5-160321-2 are listed on our Part Details page. You can also find images and similar parts to 5-160321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160321-2 fall under?
The 5-160321-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160321-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160321-2 have stock available?
Authorised distributors including Boersig, TE Store, Distrelec, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5-160321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160321-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160321-2?
You can fill out our help required form which you can use to request a quote for 5-160321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.