Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .32 – .51mm², 22 – 20AWG |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .05 – .078in, 1.3 – 2mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals FAST STECKH 2 8 RAD | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.51mm2 | Distrelec |
110 Faston Rec 22-20 Awg Br |Amp Te Connectivity 5-160303-1 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG F 15mm 3.7mm Strip | Avnet America |
110 FASTON REC 22-20 AWG BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-160303-1?
Additional datasheets, footprints and schematics for 5-160303-1 are listed on our Part Details page. You can also find images and similar parts to 5-160303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160303-1 fall under?
The 5-160303-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160303-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160303-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5-160303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160303-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160303-1?
You can fill out our help required form which you can use to request a quote for 5-160303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.