Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Solder Post |
Terminal & Splice Type | Tab |
Underplating Material | Copper |
Overall Length | 21.26mm, .837in |
Mating Tab Thickness | .025in, .64mm |
Material Thickness | .51mm, .02in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Terminal Height | .41in, 10.41mm |
Mating Tab Width | 3mm, .118in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Retention Type | Barbs |
Packaging Method | Box |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Where can I find additional details, specifications and documents for a 5-1601008-2?
Additional datasheets, footprints and schematics for 5-1601008-2 are listed on our Part Details page. You can also find images and similar parts to 5-1601008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1601008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1601008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1601008-2 fall under?
The 5-1601008-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-1601008-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1601008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1601008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1601008-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-1601008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1601008-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1601008-2?
You can fill out our help required form which you can use to request a quote for 5-1601008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.