Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1589462-1 |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Horizontal |
Number of Positions | 37 |
Contact Mating Area Plating Material Thickness | 50 – 90µin, 1.27 – 2.28µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Screw & Hole Diameter | .039in, 1mm |
Connector Length | 1.1085in |
Connector Height | .086in |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .64mm, .025in |
Housing Color | Natural |
Housing Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Mounting/Mating Hardware | With |
Surface Mount Extended Leads | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Hardware Type | 1.2mm X .2" Mounting Screw |
Circuit Application | Power |
実装方法 | Package |
Packaging Quantity | 5 |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Ssm037L2Iq = Smt Conn Rohs Compliant: No |Nanonics Te Connectivity 5-1589462-1 | Newark Electronics |
Rectangular MIL Spec Connectors SSM037L2IQ = SMT CONN | Sager |
Where can I find additional details, specifications and documents for a 5-1589462-1?
Additional datasheets, footprints and schematics for 5-1589462-1 are listed on our Part Details page. You can also find images and similar parts to 5-1589462-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1589462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1589462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1589462-1 fall under?
The 5-1589462-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1589462-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1589462-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1589462-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1589462-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5-1589462-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1589462-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1589462-1?
You can fill out our help required form which you can use to request a quote for 5-1589462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.