5-1571437-1

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1571437-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1571437-1
Series Information for 5-1571437-1 - TE Connectivity
  • Status: Active
  • Product Code: M434
  • Global Product Line: 471
  • GPL Description: Industrial

Description

27P TR VERT RCPT ASSY,EUROCARD

Specifications

Circuit Application:
Signal

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
27P TR VERT RCPT ASSY,EUROCARD
Avnet America
Conn Wire to Board RCP 27 POS 2.54mm Solder ST Thru-Hole G-PAX
Avnet Europe
Conn Wire to Board RCP 27 POS 2.54mm Solder ST Thru-Hole G-PAX