5-1542009-5

Connectors

> Card & Socket Connectors

> IC & Component Socket Accessories

> Heat Sinks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1542009-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1542009-5
Series Information for 5-1542009-5 - TE Connectivity
  • Status: Active
  • Product Code: G759
  • Global Product Line: E10
  • GPL Description: Data and Devices

Description

35MM HEAT SINK ASSEMBLY (.008"LIP)

Specifications

Fin Style:
Radial
Plating Material:
Black Anodized
Material:
Aluminum
Number of Fins:
2
Power:
10W, 5W, 15W
UL Flammability Rating:
UL 94V-0
Air Velocity:
400LFM, 0LFM, 200LFM, 600LFM
Comment:
Heat sink assembly includes Three Leg Thin Lip Clip, Part Number 1542817-1.
Accessory Type:
Clip
Device Type:
BGA
Product Type:
Heat Sink

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
35MM HEAT SINK ASSEMBLY (.008 LIP)
Avnet America
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized
Avnet Europe
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized