Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Fin Style | Radial |
Plating Material | Black Anodized |
Number of Fins | 7 |
Number of Positions | 0 |
Height | 22.65mm, .892in |
Diameter | 50.8mm, 2in |
Width | 2in |
Power | 15W, 10W, 5W |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
I/O Pluggable | No |
For Use With | BGA Semiconductor Packages |
Comment | Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1., Mounting clip does not increase overall heat sink height. |
Air Velocity | 400LFM, 0LFM, 600LFM, 200LFM |
Accessory Type | Clip |
Sealable | No |
Connector & Contact Terminates To | Bus Bar |
Device Type | BGA |
Connector System | Board-to-Component |
Product Type | Heat Sink |
Thermal Resistance | 4.7°C, 3.96°C, 7.24°C, 7.22°C, 13.43°C, 3.92°C, 12.23°C, 4.85°C, 11.26°C, 4.05°C, 4.67°C, 7.08°C |
29Mm Hs Assy Ultem Clip |Te Connectivity 5-1542007-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1542007-9?
Additional datasheets, footprints and schematics for 5-1542007-9 are listed on our Part Details page. You can also find images and similar parts to 5-1542007-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1542007-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1542007-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1542007-9 fall under?
The 5-1542007-9 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 5-1542007-9 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1542007-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1542007-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1542007-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5-1542007-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1542007-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1542007-9?
You can fill out our help required form which you can use to request a quote for 5-1542007-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.