Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS191-P |
Material | Aluminum |
---|---|
Plating Material | Black Anodized |
Fin Style | Radial |
Number of Fins | 2 |
Power | 15W, 10W, 5W |
Comment | Heat sink assembly includes Two Leg Standard Clip, Part Number 1542367-1. |
Product Type | Heat Sink |
Device Type | BGA |
Accessory Type | Clip |
Hts191-P=25Mm Hs Assy Ppa Clip |Amp Te Connectivity 5-1542000-6 | Newark Electronics |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-1542000-6?
Additional datasheets, footprints and schematics for 5-1542000-6 are listed on our Part Details page. You can also find images and similar parts to 5-1542000-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1542000-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1542000-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1542000-6 fall under?
The 5-1542000-6 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 5-1542000-6 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1542000-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1542000-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1542000-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Power and Signal Group and Richardson RFPD have stock available or on a lead time for 5-1542000-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1542000-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1542000-6?
You can fill out our help required form which you can use to request a quote for 5-1542000-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.