Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Base Material | CuSn |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.2 – 1.6mm, .047 – .063in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Height | 7.3mm, .287in |
Operating Voltage | 250V |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 6 GF |
Housing Entry Configuration | Both Ends Open |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 6160 |
Packaging Method | Box |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Amp Duoplug 2,5 Mk Ii Selektiv |Te Connectivity 5-1534798-9 | Newark Electronics |
Conn IDC Connector F 9 POS 2.5mm IDT RA Cable Mount | Avnet America |
AMP DUOPLUG 2,5 MK II SELEKTIV | Farnell |
Where can I find additional details, specifications and documents for a 5-1534798-9?
Additional datasheets, footprints and schematics for 5-1534798-9 are listed on our Part Details page. You can also find images and similar parts to 5-1534798-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1534798-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1534798-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1534798-9 fall under?
The 5-1534798-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1534798-9 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1534798-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1534798-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1534798-9 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5-1534798-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1534798-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1534798-9?
You can fill out our help required form which you can use to request a quote for 5-1534798-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.