5-1534798-8 PCB Connectors by TE Connectivity

AMP DUOPLUG MARK II CONNECTOR3-20P SELEC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.33
13,372
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
13,372
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.42
13,372
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.39
13,372
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Card Entry Style Side
Connector Contact Load Condition Selectively Loaded
Number of Positions 8
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Retention Within Housing With
Contact Mating Area Plating Material Thickness 3 – 6µm
Contact Base Material CuSn
Contact Type Socket
Wire Size .22 – .35mm², 24 – 22AWG
Height .287in, 7.3mm
PCB Thickness (Recommended) .059in, 1.5mm
Accepts Wire Insulation Diameter Range .047 – .063in, 1.2 – 1.6mm
Operating Voltage 250V
Centerline (Pitch) 2.5mm, .098in
Housing Material PA 6 GF
Housing Entry Configuration Both Ends Open
Housing Color Natural
Panel Mount Feature Without
Mating Alignment Type Keyed
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Without
Mating Alignment With
PCB Mount Retention Without
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Packaging Method Box
Packaging Quantity 6776
Connector System Wire-to-Board
Wire/Cable Type Discrete Wire
Connector & Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -40 – 110°C, -40 – 230°F

Alternative Descriptions

Amp Duoplug Mark Ii Connector3-20P Selec |Amp Te Connectivity 5-1534798-8 | Newark Electronics
TE Connectivity AMP DUOPLUG MARK II CONNECTOR3-20P SELEC Headers & Wire Housings AMP DUOPLUG MARK II CONN 3-20P SELEC | Distrelec
AMP DUOPLUG MARK II CONNECTOR3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1534798-8?

Additional datasheets, footprints and schematics for 5-1534798-8 are listed on our Part Details page. You can also find images and similar parts to 5-1534798-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1534798-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1534798-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1534798-8 fall under?

The 5-1534798-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1534798-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1534798-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1534798-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1534798-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1534798-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1534798-8 often in real-time on the comparison pages.

What if I can't find stock of 5-1534798-8?

You can fill out our help required form which you can use to request a quote for 5-1534798-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay