5-1534796-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1534796-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1534796-8
Series Information for 5-1534796-8 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG 2,5 MARK II CONNECTOR

Specifications

PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
8
Connector Contact Load Condition:
Fully Loaded
Contact Base Material:
Copper Tin
Contact Retention Within Housing:
With
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Mating Area Plating Material:
Tin
Contact Current Rating (Max):
2A
PCB Contact Termination Area Plating Material:
Tin
Wire Size:
24 – 22AWG, .22 – .35mm²
PCB Thickness (Recommended):
1.5mm, .059in
Height:
7.3mm, .287in
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
Operating Voltage:
250V
Housing Entry Configuration:
Both Ends Open
Housing Color:
Natural
Centerline (Pitch):
2.5mm, .098in
Housing Material:
PA 6 GF
UL Flammability Rating:
UL 94V-2
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Alignment:
Without
Mating Retention:
Without
Mating Alignment Type:
Keyed
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Contact Retention Type Within Housing:
Locking Lance
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
6776
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
AMP DUOPLUG 2,5 MARK II CONNECTOR
Avnet America
AMP DUOPLUG 2,5 MARK II CONNEC
Avnet Europe
AMP DUOPLUG 2,5 MARK II CONNEC
Series Information for 5-1534796-8 . - TE Connectivity
RoHS Compliant

Description

CONNECTOR RCPT 8POS 1ROW 2.5MM

Specifications

Pitch Spacing:
2.5mm
No. of Contacts:
8Contacts
Gender:
Receptacle
Product Range:
RAST MARK II Series
Contact Termination Type:
IDC / IDT
No. of Rows:
1Rows
Contact Plating:
Tin Plated Contacts
Contact Material:
Bronze
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Newark Electronics
AMP DUOPLUG 2,5 MARK II CONNECTOR
Avnet America
AMP DUOPLUG 2,5 MARK II CONNEC
Avnet Europe
AMP DUOPLUG 2,5 MARK II CONNEC