5-1532247-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1532247-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1532247-1
Series Information for 5-1532247-1 - TE Connectivity
  • Status: Active
  • Aliases: MCDM1-B-15P6G1-24.0, 095-0285-1012
  • Product Code: L918
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0285-1012=MCDM1-B-15P6G1-24.0

Specifications

Lead Length:
24in, 609.6mm
Preloaded:
Yes
Number of Positions:
15
Contact Base Material:
Copper Alloy
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Wire Type:
Stranded
Connector & Contact Terminates To:
Printed Circuit Board
Connector Style:
Plug
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability