5-1532023-7

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1532023-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1532023-7
Series Information for 5-1532023-7 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-51S5L5-0.5, 095-0616-2037
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0616-2037=MCDR3-B-51S5L5-

Specifications

Lead Length:
12.7mm, .5in
Insulation Color:
Black
Preloaded:
Yes
Number of Positions:
51
Contact Mating Area Plating Thickness:
50┬Áin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Type:
Socket
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Connector Style:
Receptacle
Wire Type:
Solid Copper - Tin Dipped, Gold Plated
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector

Compatibility

  • Lead free solder process: Not solder process capable