Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Body Material | PVC |
Cover Type | Strain Relief Boot |
Color | Blue |
Logo Marking | With |
Packaging Method | Plastic Bag |
Sealable | No |
Cable Type | RG 62A, URM 70, RG 59B, URM 90, RG 140 |
Grade | Commercial |
Operating Temperature Range | -10 – 75°C, -14 – 167°F |
Connector Accessories RF Coaxial Strain Relief Boot Polyvinyl Chloride Blue Bag | Avnet America |
Where can I find additional details, specifications and documents for a 5-1478996-2?
Additional datasheets, footprints and schematics for 5-1478996-2 are listed on our Part Details page. You can also find images and similar parts to 5-1478996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1478996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1478996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1478996-2 fall under?
The 5-1478996-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 5-1478996-2 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1478996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1478996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1478996-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-1478996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1478996-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1478996-2?
You can fill out our help required form which you can use to request a quote for 5-1478996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.