Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-5-1478762-1,
CV0348-000 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
82
units
|
Buy Now |
![]() |
Boersig |
3,334
units
|
Buy Now |
![]() |
Rapid Electronics |
2,496
units
|
Buy Now |
![]() |
TTI Europe |
1,900
units
|
Buy Now |
![]() |
Newark Electronics |
1,192
units
|
Buy Now |
![]() |
element14 |
921
units
|
Buy Now |
![]() |
Farnell |
921
units
|
Buy Now |
![]() |
TE Store |
700
units
|
Buy Now |
![]() |
Onlinecomponents.com |
606
units
|
Buy Now |
![]() |
Electro Sonic |
595
units
|
Buy Now |
![]() |
Heilind Electronics |
420
units
|
Buy Now |
![]() |
Chip One Stop |
200
units
|
Buy Now |
![]() |
Avnet America |
153
units
|
Buy Now |
![]() |
RS Americas |
150
units
|
Buy Now |
![]() |
Interstate Connecting Components |
84
units
|
Buy Now |
![]() |
Arrow Electronics |
58
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
25
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Number of Positions | 9 |
Connector Mounting Type | Panel, Cable Mount (Free-Hanging) |
Shielded | Yes |
Accessory Type | Backshell Kit |
Connector System | Cable-to-Cable, Cable-to-Panel |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
5-1478762-1 | Elfaro |
METAL BACKSHELL 9 WAY TOP ENTR | TTI Europe |
D Sub Backshell, 180 Deg, 9Pos, Zinc | Newark Electronics |
BACKSHELL, METAL, VERTICAL, 9WAY | element14 |
Metal backshell 9 way Top Entry-KIT D-Shaped Connector Accessories: Backshell Kit Cable Clamp Type: Two-Piece RFI/EMI Shield Ferrule Type: Split-Ring Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 9 Backshell Kit Two-Piece RFI/EMI Shield Split-Ring Cable-to-Cable | D-Sub Backshell & Clamp | Part Number: 5-1478762-1 | Internal Number: 5-1478762-1 | Alias Number: AMP-5-1478762-1 | TE Connectivity | TE Store |
Backshell With Cable Clamp 9 POS 180° Zinc Body Individual | Avnet America |
Metal Backshell, 9 POS, Shielded, Round Cale, 180 degree exit, ADK Series | RS Americas |
D-SUB COVER METAL KIT SZ 1 ADK SERIES | Rotakorn Electronics |
TE Connectivity D-Sub metal hood Poles 9 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
9 Position Cable Clamp Kit, Includes Backshells, Jackscrews and Cable Grommets | Future Electronics |
Metal backshell 9 wa y Top Entry-KIT | Mouser Electronics |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1478762-1?
Additional datasheets, footprints and schematics for 5-1478762-1 are listed on our Part Details page. You can also find images and similar parts to 5-1478762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1478762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1478762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1478762-1 fall under?
The 5-1478762-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5-1478762-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1478762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1478762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1478762-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 5-1478762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1478762-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1478762-1?
You can fill out our help required form which you can use to request a quote for 5-1478762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.