5-147747-5 Part Information

Details for 5-147747-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 10
Stackable No
Number of Rows 2
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 15µin
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin
Connector Height .265in, 6.73mm
PCB Thickness (Recommended) 1.4 – 2.4mm
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 6.73mm
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Mating Entry Location Bottom & Top
Housing Material Polyester - GF
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Zugelassene Standards CSA LE7189, UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards CSA LE7189, UL E28476, CSA LR7189
Mating Alignment Type Polarized
PCB Mount Retention With, Without
PCB Mount Retention Type Action/Compliant Tail, Hold-Down Post, Hold-Down
Mating Alignment With
Solder Process Feature Board Standoff
Comment No center hold-down.
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 250
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 245°C
Status: Active
Product Code: 5472
Global Product Line: 281
GPL Description: Industrial

Alternative Part Descriptions

  • 10 MODIV VRT DR SFMNT 30AU | Newark Electronics
  • Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Gang of Tubes | Avnet America
  • Connector, AMPMODU, 10 Modiv Vrt Dr Sfmnt 30Au | Allied Electronics & Automation
  • Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Gang of Tubes | Avnet Europe
  • 10 MODIV VRT DR SFMNT 30AU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Vertical Board-to-Board 10 | Board-To-Board Header & Receptacle | Part Number: 5-147747-5 | Internal Number: 5-147747-5 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-147747-5?

Additional datasheets, footprints and schematics for 5-147747-5 are listed in our Part Details tab. You can also find the 5-147747-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-147747-5 in the Pricing & Inventory tab next to part details. You can view 5-147747-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-147747-5 fall under?

The 5-147747-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-147747-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147747-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-147747-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-147747-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 5-147747-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-147747-5 often in real-time on the comparison pages.

What if I can't find stock of 5-147747-5?

You can fill out our help required form which you can use to request a quote for 5-147747-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-147747-5

Loading...
Loading Results for 5-147747-5