5-147380-1 PCB Connectors by TE Connectivity

50SYS 50 HDR DRST SHRD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.43

Distributor Stock
Logo for Farnell
Farnell
from US$7.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.74
179
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.85
179
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.10
179
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.43
179
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.98
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.90
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .015in
PCB Mount Orientation Vertical
Connector Contact Load Condition Selectively Loaded
Number of Rows 2
Number of Positions 50
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Tin-Lead
Mating Post Length .1in
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 150µin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing .1in
Dielectric Withstanding Voltage 500 V
Operating Voltage 30VAC
Housing Material Thermoplastic
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention Type Latching
PCB Mount Retention Without
Mating Retention With
Strain Relief Without
Mating Alignment With
実装方法 Tape & Reel
Packaging Method Tape & Reel
Packaging Quantity 250
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.54mm, .1in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Connectors 50Sys 50 Hdr Drst Shrd Sn |Amp Te Connectivity 5-147380-1 | Newark Electronics
Connectors 50SYS 50 HDR DRST SHRD SN | Rapid Electronics
TE Connectivity 50SYS 50 HDR DRST SHRD SN Board to Board & Mezzanine Connectors 50SYS 50 HDR DRST SHRD SN | Distrelec
Conn Shrouded Header HDR 50 POS Solder ST Thru-Hole T/R | Avnet America
Connector, AMPMODU, 50Sys 50 Hdr Drst Shrd Sn | TE Connectivity 5-147380-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-147380-1?

Additional datasheets, footprints and schematics for 5-147380-1 are listed on our Part Details page. You can also find images and similar parts to 5-147380-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-147380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-147380-1 fall under?

The 5-147380-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-147380-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147380-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-147380-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-147380-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-147380-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-147380-1 often in real-time on the comparison pages.

What if I can't find stock of 5-147380-1?

You can fill out our help required form which you can use to request a quote for 5-147380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay