Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .63mm, .0248in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Selectively Loaded |
Mating Post Length | .23in, 5.85mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | Row M - 2 |
Header Type | Breakaway |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
High Temperature Compatible | No |
Where can I find additional details, specifications and documents for a 5-147376-3?
Additional datasheets, footprints and schematics for 5-147376-3 are listed on our Part Details page. You can also find images and similar parts to 5-147376-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147376-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147376-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147376-3 fall under?
The 5-147376-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147376-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147376-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147376-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147376-3 have stock available?
There is no stock from authorised distributors for 5-147376-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147376-3 often in real-time on the comparison pages.
What if I can't find stock of 5-147376-3?
You can fill out our help required form which you can use to request a quote for 5-147376-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.