Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.53
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
2,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
2,250
in stock
|
Buy Now | |
Farnell
from US$2.95
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
TE Store
from US$3.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | 5.85mm, .23in |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Reel |
実装方法 | Reel |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
High Temperature Compatible | Yes |
08 Modii Hdr Dr Sfmt B/A T&r, Lead-Free |Amp Te Connectivity 5-147292-6 | Newark Electronics |
08 MODII HDR DR SFMT B/A T&R Lead-Free | Rapid Electronics |
TE Connectivity 08 MODII HDR DR SFMT B/A T&R Lead-Free Headers & Wire Housings 08 MODII HDR DR SFMT B/A T&R Lead-Free | Distrelec |
CONNECTOR, 8POS, HEADER, 2.54MM, 2ROW | Farnell |
08 MODII HDR DR SFMT B/A T&R, | TTI Europe |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 08 Modii Hdr Dr Sfmt B/A T&R, Lead-Free | TE Connectivity 5-147292-6 | RS Americas |
Special Order: 08 MODII HDR DR SFMT B/A T&R, Lead-Free PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-147292-6 | Internal Number: 5-147292-6 | TE Connectivity | TE Store |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-147292-6?
Additional datasheets, footprints and schematics for 5-147292-6 are listed on our Part Details page. You can also find images and similar parts to 5-147292-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147292-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147292-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147292-6 fall under?
The 5-147292-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147292-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147292-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147292-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147292-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-147292-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147292-6 often in real-time on the comparison pages.
What if I can't find stock of 5-147292-6?
You can fill out our help required form which you can use to request a quote for 5-147292-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.