Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
83,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
TE Store
from US$2.82
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | 5.85mm, .23in |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Reel |
実装方法 | Reel |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
High Temperature Compatible | Yes |
06 Modii Hdr Dr Sfmt B/A T&r, Lead-Free |Te Connectivity 5-147292-4 | Newark Electronics |
AMP5-147292-4 | Avnet America |
Connector, AMPMODU, 06 Modii Hdr Dr Sfmt B/A T&R, Lead-Free | TE Connectivity 5-147292-4 | RS Americas |
Special Order: 06 MODII HDR DR SFMT B/A T&R, Lead-Free PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-147292-4 | Internal Number: 5-147292-4 | TE Connectivity | TE Store |
06 MODII HDR DR SFMT B/A T&R, LEAD-FREE | Farnell |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-147292-4?
Additional datasheets, footprints and schematics for 5-147292-4 are listed on our Part Details page. You can also find images and similar parts to 5-147292-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147292-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147292-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147292-4 fall under?
The 5-147292-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147292-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147292-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147292-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147292-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-147292-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147292-4 often in real-time on the comparison pages.
What if I can't find stock of 5-147292-4?
You can fill out our help required form which you can use to request a quote for 5-147292-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.