Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
No stock
|
Buy Now | |
TE Store
from US$8.31
|
3,833
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
955
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
194
in stock
|
Buy Now | |
element14
from US$3.75
|
194
in stock
|
Buy Now | |
Farnell
from US$4.30
|
194
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .535in, 13.59mm |
Connector Length | .5in, 12.7mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tape & Reel |
Packaging Quantity | 300 |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -65 – 105°C |
Temperature Rating | High |
03 MTE HDR SRRA SFMNT .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 5-147278-2 | Internal Number: 5-147278-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA SMD T/R | Avnet America |
AMPMODU 3 Position SMT Single Row Right Angle Latching PCB Header | TE Connectivity 5-147278-2 | RS Americas |
AMPMODU 3 Position SMT Single Row Right Angle Latching PCB Header | Future Electronics |
Wire-Board Connector Header 3 Position, 2.54Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Wire to Board |
---|---|
Series | AMPMODU MTE |
Contact Termination | Surface Mount Right Angle |
Gender | Header |
No. of Contacts | 3 |
No. of Rows | 1 |
Pitch Spacing | 2.54mm |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 5-147278-2?
Additional datasheets, footprints and schematics for 5-147278-2 are listed on our Part Details page. You can also find images and similar parts to 5-147278-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147278-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147278-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147278-2 fall under?
The 5-147278-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147278-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147278-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147278-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147278-2 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for 5-147278-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147278-2 often in real-time on the comparison pages.
What if I can't find stock of 5-147278-2?
You can fill out our help required form which you can use to request a quote for 5-147278-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.