Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Number of Rows | 2 |
Stackable | Yes |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 150 – 300µin |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Shape & Form | Single Tine |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Connector Height | 5.03mm, .198in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Dielectric Withstanding Voltage (Max) | 750Vrms |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
Housing Material | Thermoplastic - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Quantity | 28 |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
16 Modiv Vrt Dr De .300 Wide |Amp Te Connectivity 5-147100-6 | Newark Electronics |
16 Position Dual Row 2.54 mm Pitch Through Hole Female Socket Connector | Future Electronics |
Conn Socket Strip RCP 16 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 16 Modiv Vrt Dr De .300 Wide | TE Connectivity 5-147100-6 | RS Americas |
TE Connectivity 16 MODIV VRT DR DE .300 WIDE Headers & Wire Housings 16 MODIV VRT DR DE .300 WIDE | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-147100-6?
Additional datasheets, footprints and schematics for 5-147100-6 are listed on our Part Details page. You can also find images and similar parts to 5-147100-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147100-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147100-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147100-6 fall under?
The 5-147100-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147100-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147100-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147100-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147100-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 5-147100-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147100-6 often in real-time on the comparison pages.
What if I can't find stock of 5-147100-6?
You can fill out our help required form which you can use to request a quote for 5-147100-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.