Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16, 18 |
Number of Rows | 2 |
Stackable | Yes |
Contact Mating Area Plating Material Thickness | 10µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 6.22mm |
Connector Height | .245in, 6.22mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750Vrms |
Housing Material | Thermoplastic, Polyester - GF |
Housing Color | Black |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Gang of Tubes |
Packaging Quantity | 25 |
Packaging Method | Gang of Tubes |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
18 Modiv Vrt Dr De 100 10Au |Amp Te Connectivity 5-147099-9 | Newark Electronics |
Conn Socket Strip SKT 18 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 18 Modiv Vrt Dr De 100 10Au | TE Connectivity 5-147099-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5-147099-9?
Additional datasheets, footprints and schematics for 5-147099-9 are listed on our Part Details page. You can also find images and similar parts to 5-147099-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147099-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147099-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147099-9 fall under?
The 5-147099-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147099-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147099-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147099-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147099-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 5-147099-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147099-9 often in real-time on the comparison pages.
What if I can't find stock of 5-147099-9?
You can fill out our help required form which you can use to request a quote for 5-147099-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.