Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel |
Backplane Guide Location | Rear Transition |
Keying & Polarized Position Locations | 5, 5 |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | With |
Mounting Angle | Vertical |
Comment | Hardware not supplied. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 20 |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A2 |
Micro TCA Connectors ATCA GUIDE MODULE RA MALE | Rapid Electronics |
Guide Module, Atca Power Connectors | Newark Electronics |
GUIDE MODULE, ATCA, RA, MALE | element14 |
Connector Accessories Guide Module Zinc Alloy Nickel Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a 5-1469372-5?
Additional datasheets, footprints and schematics for 5-1469372-5 are listed on our Part Details page. You can also find images and similar parts to 5-1469372-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1469372-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1469372-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1469372-5 fall under?
The 5-1469372-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5-1469372-5 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1469372-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1469372-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1469372-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-1469372-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1469372-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1469372-5?
You can fill out our help required form which you can use to request a quote for 5-1469372-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.