5-146870-1 Part Information

Details for 5-146870-1 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Positions 10
Number of Rows 1
Contact Underplating Material Nickel
Mating Post Length 8.08mm, .318in
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Solder Process Feature Board Standoff
Packaging Quantity 25000
Packaging Method Reel
実装方法 Reel
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.92mm, .115in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing Yes
RoHS Compliant ELV Compliant Pin-in-Paste capable to 260°C
Status: Active
Product Code: A188
Global Product Line: 013
GPL Description: Industrial

Alternative Part Descriptions

  • 5-146870-1 ROHS COMPLIANT: YES | Newark Electronics
  • B/A REELED SRST HDR ASSY 30 AU | Avnet America
  • Connector, AMPMODU, B/A Reeled Srst Hdr Assy 30 Au | Allied Electronics & Automation
  • B/A REELED SRST HDR ASSY 30 AU | Avnet Europe
  • B/A REELED SRST HDR ASSY 30 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Board-to-Board 10 | Board-To-Board Header & Receptacle | Part Number: 5-146870-1 | Internal Number: 5-146870-1 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-146870-1?

Additional datasheets, footprints and schematics for 5-146870-1 are listed in our Part Details tab. You can also find the 5-146870-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-146870-1 in the Pricing & Inventory tab next to part details. You can view 5-146870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-146870-1 fall under?

The 5-146870-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-146870-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146870-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-146870-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-146870-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 5-146870-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-146870-1 often in real-time on the comparison pages.

What if I can't find stock of 5-146870-1?

You can fill out our help required form which you can use to request a quote for 5-146870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-146870-1

Loading...
Loading Results for 5-146870-1