Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0360
|
14,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
14,932
in stock
|
Buy Now | |
element14
from US$0.0397
|
14,932
in stock
|
Buy Now | |
TE Store
from US$0.05
|
14,090
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
4,419
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,419
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
4,419
in stock
|
Buy Now | |
Avnet America
-
|
79,880
in stock
|
Buy Now | |
Future Electronics
from US$0.0276
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 25000 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
Btb Connector, Header, 10Pos, 1Row | Newark Electronics |
BTB CONNECTOR, HEADER, 10POS, 1ROW | element14 |
B/A REELED SRST HDR ASSY, SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146850-1 | Internal Number: 5-146850-1 | TE Connectivity | TE Store |
Headers&Wire Housings HDR VT 1X01P .1 | Rapid Electronics |
TE Connectivity - AMP PCB Conn B/A REELED SRST HDR ASSY SN | Distrelec |
Conn Unshrouded Header HDR 2.54mm Solder ST Thru-Hole Reel | Avnet America |
AMPMODU 1 Position 2.54 mm Pitch Through-Hole Straight Breakaway Header | Future Electronics |
B/A REELED SRST HDR ASSY, SN | TE Connectivity 5-146850-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146850-1?
Additional datasheets, footprints and schematics for 5-146850-1 are listed on our Part Details page. You can also find images and similar parts to 5-146850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146850-1 fall under?
The 5-146850-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146850-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146850-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 5-146850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146850-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146850-1?
You can fill out our help required form which you can use to request a quote for 5-146850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.