Status: | Unknown |
---|---|
Series: | AMP Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMP Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
50 Modii 2Pc Hdr 3/4 Shrd Mfbl Rohs |Amp Te Connectivity 5-146701-1 | Newark Electronics |
Connector, AMPMODU, 50 Modii 2Pc Hdr 3/4 Shrd Mfbl Rohs | TE Connectivity 5-146701-1 | RS Americas |
50 MODII 2PC HDR 3/4 SHRD MFBL ROHS | Avnet America |
Where can I find additional details, specifications and documents for a 5-146701-1 .?
Additional datasheets, footprints and schematics for 5-146701-1 . are listed on our Part Details page. You can also find images and similar parts to 5-146701-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146701-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146701-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146701-1 . fall under?
The 5-146701-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-146701-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146701-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146701-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146701-1 . have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 5-146701-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146701-1 . often in real-time on the comparison pages.
What if I can't find stock of 5-146701-1 .?
You can fill out our help required form which you can use to request a quote for 5-146701-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.