Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
42,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
42,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
42,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
42,620
in stock
|
Buy Now | |
Farnell
from US$0.82
|
34,100
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 8.08mm, .318in |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Mating Alignment | With |
Packaging Quantity | 480 |
実装方法 | Carton |
Packaging Method | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
05 Modii Hdr Srst B/A 100 W/Hd |Amp Te Connectivity 5-146288-5 | Newark Electronics |
TE Connectivity 05 MODII HDR SRST B/A 100 W/HD Headers & Wire Housings 05 MODII HDR SRST B/A 100 W/HD | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 05 Modii Hdr Srst B/A 100 W/Hd | TE Connectivity 5-146288-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-146288-5?
Additional datasheets, footprints and schematics for 5-146288-5 are listed on our Part Details page. You can also find images and similar parts to 5-146288-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146288-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146288-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146288-5 fall under?
The 5-146288-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146288-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146288-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146288-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146288-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-146288-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146288-5 often in real-time on the comparison pages.
What if I can't find stock of 5-146288-5?
You can fill out our help required form which you can use to request a quote for 5-146288-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.