Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
TE Store
from US$0.37
|
63,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
41,069
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
41,069
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
41,069
in stock
|
Buy Now | |
Farnell
from US$0.32
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
20,510
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,406
in stock
|
Buy Now | |
element14
from US$0.49
|
183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.84mm, .23in |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Packaging Quantity | 540 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.29mm, .09in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
03 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 5-146285-3 | Internal Number: 5-146285-3 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Connector 03 MODII HDR SRST B/A | Distrelec |
CONN, HEADER, 3POS, 1ROW, 2.54MM, TH | Farnell |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMPMODU 3 Position Through-Hole Single Row 0.1 Inch Straight Breakaway Header | Future Electronics |
CONN, HEADER, 3POS, 1ROW, 2.54MM | element14 |
Connector, Header, 3 Position, 2.54Mm, 1Row | Newark Electronics |
MOD II Pin Header Breakaway 2.54mm 3 way | RS |
PCB Breakaway Header, .100, 3-Pos, 5.84 mm, 1 Row, AMPMODU Headers Series | TE Connectivity 5-146285-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 5-146285-3?
Additional datasheets, footprints and schematics for 5-146285-3 are listed on our Part Details page. You can also find images and similar parts to 5-146285-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146285-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146285-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146285-3 fall under?
The 5-146285-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146285-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146285-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146285-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146285-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-146285-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146285-3 often in real-time on the comparison pages.
What if I can't find stock of 5-146285-3?
You can fill out our help required form which you can use to request a quote for 5-146285-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.