Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.30
|
22,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
167
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Packaging Quantity | 500 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.29mm, .09in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
04 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 5-146282-4 | Internal Number: 5-146282-4 | TE Connectivity | TE Store |
Headers&wire Housings Hdr Vt 1X04P .1 230/090 Sn |Amp Te Connectivity 5-146282-4 | Newark Electronics |
Headers&Wire Housings HDR VT 1X04P .1 230/090 SN | Rapid Electronics |
AMPMODU 4 Position Through-Hole Single Row 0.1 Inch Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 04 Modii Hdr Srst B/A .100Cl | TE Connectivity 5-146282-4 | RS Americas |
TE Connectivity - AMP PCB Connector 04 MODII HDR SRST B/A | Distrelec |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-146282-4?
Additional datasheets, footprints and schematics for 5-146282-4 are listed on our Part Details page. You can also find images and similar parts to 5-146282-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146282-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146282-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146282-4 fall under?
The 5-146282-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146282-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146282-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146282-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146282-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5-146282-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146282-4 often in real-time on the comparison pages.
What if I can't find stock of 5-146282-4?
You can fill out our help required form which you can use to request a quote for 5-146282-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.