Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
995
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
59,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
4,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
4,581
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
4,581
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
1,076
in stock
|
Buy Now | |
element14
from US$0.31
|
995
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
216
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Conn Unshrouded Header 4 POS 2.54mm Solder ST Through Hole Carton | Avnet America |
4P HEADER GOLD 15u single row | Rapid Electronics |
TE Connectivity - AMP PCB Connector 04 MODII HDR SRST B/A | Distrelec |
CONN, HEADER, 4POS, 1ROW, 2.54MM, TH | Farnell |
04 MODII HDR SRST B/A .100CL | Heilind Electronics |
CONN, HEADER, 4POS, 1ROW, 2.54MM | element14 |
4 Position 2.54 mm Pitch Single Row Through Hole Male Pin Breakaway Header | Future Electronics |
Connector, Header, 4Pos, 1Row, 2.54Mm | Newark Electronics |
Breakaway PCB Header, Unshrouded, 04.100CL, AMPMODU Headers Series | TE Connectivity 5-146280-4 | RS Americas |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet Asia |
04 MODII HDR SRST B/A .100CL | Boersig |
Where can I find additional details, specifications and documents for a 5-146280-4?
Additional datasheets, footprints and schematics for 5-146280-4 are listed on our Part Details page. You can also find images and similar parts to 5-146280-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146280-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146280-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146280-4 fall under?
The 5-146280-4 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-146280-4 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146280-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146280-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146280-4 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-146280-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146280-4 often in real-time on the comparison pages.
What if I can't find stock of 5-146280-4?
You can fill out our help required form which you can use to request a quote for 5-146280-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.