Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
TE Store
from US$0.38
|
115,120
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
40,320
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
40,320
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
40,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
27,070
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
27,070
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
13,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
2,684
in stock
|
Buy Now | |
Sager
from US$0.26
|
1,071
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
40
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 540 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
03 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 5-146280-3 | Internal Number: 5-146280-3 | TE Connectivity | TE Store |
3P HEADER GOLD 15u single row | Rapid Electronics |
TE Connectivity 03 MODII HDR SRST B/A .100CL Headers & Wire Housings 3P HEADER GOLD 15u single row | Distrelec |
5-146280-3 Rohs Compliant: Yes |Amp Te Connectivity 5-146280-3 | Newark Electronics |
Conn Unshrouded Header 3 POS 2.54mm Solder ST Through Hole Carton | Avnet America |
Headers & Wire Housings 3P HEADER GOLD 15u single row | Sager |
AMPMODU 3 Position 2.54 mm Single Row Through-Hole Straight Breakaway Header | Future Electronics |
PCB Breakaway Header, 0.100 in, 1 Row, 3, 0.12 in, AMPMODU Headers Series | TE Connectivity 5-146280-3 | RS Americas |
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM | element14 |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-146280-3?
Additional datasheets, footprints and schematics for 5-146280-3 are listed on our Part Details page. You can also find images and similar parts to 5-146280-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146280-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146280-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146280-3 fall under?
The 5-146280-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146280-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146280-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146280-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146280-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5-146280-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146280-3 often in real-time on the comparison pages.
What if I can't find stock of 5-146280-3?
You can fill out our help required form which you can use to request a quote for 5-146280-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.