Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
821
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
821
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
821
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
821
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Rows | 1 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 200 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
Headers&wire Housings Hdr Vt 1X09P .1 318/115 Sn |Amp Te Connectivity 5-146274-9 | Newark Electronics |
Headers&Wire Housings HDR VT 1X09P .1 318/115 SN | Rapid Electronics |
TE Connectivity 09 MODII HDR SRST B/A .100CL Board Connector 9 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 09 Modii Hdr Srst B/A .100Cl | TE Connectivity 5-146274-9 | RS Americas |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-146274-9?
Additional datasheets, footprints and schematics for 5-146274-9 are listed on our Part Details page. You can also find images and similar parts to 5-146274-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146274-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146274-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146274-9 fall under?
The 5-146274-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146274-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146274-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146274-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146274-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-146274-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146274-9 often in real-time on the comparison pages.
What if I can't find stock of 5-146274-9?
You can fill out our help required form which you can use to request a quote for 5-146274-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.