Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
81,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
81,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
81,720
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
81,180
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
21,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
4,644
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
996
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer) |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 540 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Btb Conn, Header, 3Pos, 1Row, 2.54Mm | Newark Electronics |
Headers&Wire Housings 3P HEADER TIN single row | Rapid Electronics |
TE Connectivity 03 MODII HDR SRST B/A .100CL Board Connector 3 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
AMPMODU 3 Position 2.54 mm Single Row Through-Hole Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 2.54 mm 3-Way, AMPMODU Headers Series | TE Connectivity 5-146274-3 | RS Americas |
03 MODII HDR SRST B-A .100CL | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 5-146274-3?
Additional datasheets, footprints and schematics for 5-146274-3 are listed on our Part Details page. You can also find images and similar parts to 5-146274-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146274-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146274-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146274-3 fall under?
The 5-146274-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146274-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146274-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146274-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146274-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-146274-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146274-3 often in real-time on the comparison pages.
What if I can't find stock of 5-146274-3?
You can fill out our help required form which you can use to request a quote for 5-146274-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.