Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$0.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LE7189, UL E28476 |
Zugelassene Standards | CSA LE7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Comment | Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 320 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
08 Modii Hdr Drst B/A 100 W/Hd |Amp Te Connectivity 5-146269-4 | Newark Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 08 Modii Hdr Drst B/A 100 W/Hd | TE Connectivity 5-146269-4 | RS Americas |
TE Connectivity 08 MODII HDR DRST B/A 100 W/HD Headers & Wire Housings 08 MODII HDR DRST B/A 100 W/HD | Distrelec |
Special Order: 08 MODII HDR DRST B/A 100 W/HD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-146269-4 | Internal Number: 5-146269-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-146269-4?
Additional datasheets, footprints and schematics for 5-146269-4 are listed on our Part Details page. You can also find images and similar parts to 5-146269-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146269-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146269-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146269-4 fall under?
The 5-146269-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146269-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146269-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146269-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146269-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 5-146269-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146269-4 often in real-time on the comparison pages.
What if I can't find stock of 5-146269-4?
You can fill out our help required form which you can use to request a quote for 5-146269-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.