Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1363858 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
8,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
8,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
8,060
in stock
|
Buy Now | |
TE Store
from US$0.80
|
5,043
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 520 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
06 Modii Hdr Drst B/A .100Cl Lf |Amp Te Connectivity 5-146261-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn 06 MODII HDR DRST B/A LF | Distrelec |
06 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-146261-3 | Internal Number: 5-146261-3 | Alias Number: 1363858 | TE Connectivity | TE Store |
AMPMODU 6 Position 2.54 mm Dual Row Through-Hole Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 06 Modii Hdr Drst B/A .100Cl Lf | TE Connectivity 5-146261-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146261-3?
Additional datasheets, footprints and schematics for 5-146261-3 are listed on our Part Details page. You can also find images and similar parts to 5-146261-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146261-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146261-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146261-3 fall under?
The 5-146261-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146261-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146261-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146261-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146261-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 5-146261-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146261-3 often in real-time on the comparison pages.
What if I can't find stock of 5-146261-3?
You can fill out our help required form which you can use to request a quote for 5-146261-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.