Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
2,544
in stock
|
Buy Now | |
TE Store
from US$0.81
|
6,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
5,660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
2,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,544
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
5,660
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 320 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .09in, 2.29mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
10 MODII HDR DRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146258-5 | Internal Number: 5-146258-5 | TE Connectivity | TE Store |
5-146258-5 Rohs Compliant: Yes |Amp Te Connectivity 5-146258-5 | Newark Electronics |
Headers&Wire Housings 10P HDR DRST B/A | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST B/A | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMPMODU 10 Position 2.54 mm Dual Row Through-Hole Straight Breakaway Header | Future Electronics |
Straight PCB Header, 10-Way 2 Row, 2.54mm Pitch, AMPMODU Headers Series | TE Connectivity 5-146258-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5-146258-5?
Additional datasheets, footprints and schematics for 5-146258-5 are listed on our Part Details page. You can also find images and similar parts to 5-146258-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146258-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146258-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146258-5 fall under?
The 5-146258-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146258-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146258-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146258-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146258-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-146258-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146258-5 often in real-time on the comparison pages.
What if I can't find stock of 5-146258-5?
You can fill out our help required form which you can use to request a quote for 5-146258-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.