Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
19,926
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
19,926
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
19,926
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
18,179
in stock
|
Buy Now | |
Farnell
from US$1.12
|
15,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
2,186
in stock
|
Buy Now | |
TE Store
from US$1.37
|
2,172
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
777
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
777
in stock
|
Buy Now | |
element14
from US$0.92
|
1
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 320 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings VT 2X05P .1 230/110 15AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST B/A L | Distrelec |
AMPMODU 10 Position 2.54 mm Dual Row Through-Hole Straight Breakaway Header | Future Electronics |
CONN, HEADER, 10POS, 2ROW, 2.54MM, TH | Farnell |
10 MODII HDR DRST B/A .100CL L PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146256-5 | Internal Number: 5-146256-5 | TE Connectivity | TE Store |
5-146256-5 Rohs Compliant: Yes |Amp Te Connectivity 5-146256-5 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN, HEADER, 10POS, 2ROW, 2.54MM | element14 |
AMP Modu II Breakaway Hdr,vertical,10w | RS |
Shrouded PCB Breakaway Header, 10-C, Thru-Hole, Straight, AMPMODU Headers Series | TE Connectivity 5-146256-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 5-146256-5?
Additional datasheets, footprints and schematics for 5-146256-5 are listed on our Part Details page. You can also find images and similar parts to 5-146256-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146256-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146256-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146256-5 fall under?
The 5-146256-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146256-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146256-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146256-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146256-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Farnell have stock available or on a lead time for 5-146256-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146256-5 often in real-time on the comparison pages.
What if I can't find stock of 5-146256-5?
You can fill out our help required form which you can use to request a quote for 5-146256-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.