Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,366
in stock
|
Buy Now | |
TE Store
from US$0.53
|
17,091
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
5,887
in stock
|
Buy Now | |
element14
from US$0.45
|
2,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,366
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
81
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 500 |
実装方法 | Carton |
Packaging Method | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
04 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 5-146256-2 | Internal Number: 5-146256-2 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, Header, 4 Position, 2Rows, 2.54Mm | Newark Electronics |
PCB Breakaway Header, .100, 4-Pos, 5.84 mm, Dual Row, AMPMODU Headers Series | TE Connectivity 5-146256-2 | RS Americas |
TE Connectivity - AMP PCB Connector 04 MODII HDR DRST B/A LF | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 5-146256-2?
Additional datasheets, footprints and schematics for 5-146256-2 are listed on our Part Details page. You can also find images and similar parts to 5-146256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146256-2 fall under?
The 5-146256-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146256-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146256-2 have stock available?
Authorised distributors including TE Store, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for 5-146256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146256-2 often in real-time on the comparison pages.
What if I can't find stock of 5-146256-2?
You can fill out our help required form which you can use to request a quote for 5-146256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.