Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
2
in stock
|
Buy Now | |
TE Store
from US$0.81
|
5,255
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
24
in stock
|
Buy Now | |
element14
from US$1.05
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 320 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
10 MODII HDR DRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146254-5 | Internal Number: 5-146254-5 | TE Connectivity | TE Store |
Headers&Wire Housings 10P HEADER TIN double row | Rapid Electronics |
5-146254-5 Rohs Compliant: Yes |Amp Te Connectivity 5-146254-5 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, HEADER, SMT, 2.54MM, 10WAY | element14 |
AMPMODU 10 Position Through-Hole Dual Row Straight .100 Header | Future Electronics |
PCB Breakaway Header, .100, 10-Pos, 5.84 mm, Dual Row, AMPMODU Headers Series | TE Connectivity 5-146254-5 | RS Americas |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST B/A | Distrelec |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Tin |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 5-146254-5?
Additional datasheets, footprints and schematics for 5-146254-5 are listed on our Part Details page. You can also find images and similar parts to 5-146254-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146254-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146254-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146254-5 fall under?
The 5-146254-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146254-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146254-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146254-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146254-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-146254-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146254-5 often in real-time on the comparison pages.
What if I can't find stock of 5-146254-5?
You can fill out our help required form which you can use to request a quote for 5-146254-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.