5-146252-5 PCB Connectors by TE Connectivity

10 MODII HDR DRST B/A .100 LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$1.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
16,469
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
16,469
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
16,469
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.98
16,469
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.28
13,200
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.49
6,557
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.42
438
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.42
102
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.01
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
Number of Positions 10
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Square
Mating Post Length 8.08mm, .318in
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 15µin
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Operating Voltage 30VAC
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
実装方法 Carton
Packaging Quantity 320
Packaging Method Carton
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.18mm, .125in
High Temperature Housing Yes
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Headers & Wire Housings Vt 2X05P .1 318/115 15Au |Amp Te Connectivity 5-146252-5 | Newark Electronics
Headers&Wire Housings VT 2X05P .1 318/115 15AU | Rapid Electronics
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST B/A .100 LF | Distrelec
PIN HEADERS PC BOARD CONNECTORS | Farnell
10 MODII HDR DRST B/A .100 LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146252-5 | Internal Number: 5-146252-5 | TE Connectivity | TE Store
Header Vertical 10 way AmpModu | RS
AMPMODU 10 Position 2.54 mm Dual Row Through-Hole Straight Breakaway Header | Future Electronics
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
Shrouded PCB Breakaway Header, 10-C, Thru-Hole, Straight, AMPMODU Headers Series | TE Connectivity 5-146252-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-146252-5?

Additional datasheets, footprints and schematics for 5-146252-5 are listed on our Part Details page. You can also find images and similar parts to 5-146252-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-146252-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146252-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-146252-5 fall under?

The 5-146252-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-146252-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146252-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-146252-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-146252-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-146252-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-146252-5 often in real-time on the comparison pages.

What if I can't find stock of 5-146252-5?

You can fill out our help required form which you can use to request a quote for 5-146252-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay