5-146220-2 Part Information

Details for 5-146220-2 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .025in, .64mm
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Rows 2
Connector Contact Load Condition Selectively Loaded
Number of Positions 10
Contact Type Pin
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 5µin
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) .062in, 1.57mm
Dielectric Withstanding Voltage 750 V
Operating Voltage 30VAC
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Alignment Without
Panel Mount Feature Without
Strain Relief Without
Solder Process Feature Board Standoff
Position Locations Omitted Row M - 5
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
Packaging Quantity 320
Packaging Method Carton
実装方法 Carton
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.29mm, .09in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Pin-in-Paste capable to 260°C
Status: Active
Product Code: 5420
Global Product Line: 013
GPL Description: Industrial

Alternative Part Descriptions

  • 09/10 MODII HDR DRST B/A 100 LF | Newark Electronics
  • Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Connector, AMPMODU, 09/10 Modii Hdr Drst B/A 100 Lf | Allied Electronics & Automation
  • Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-146220-2?

Additional datasheets, footprints and schematics for 5-146220-2 are listed in our Part Details tab. You can also find the 5-146220-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-146220-2 in the Pricing & Inventory tab next to part details. You can view 5-146220-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-146220-2 fall under?

The 5-146220-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-146220-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146220-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-146220-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-146220-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 5-146220-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-146220-2 often in real-time on the comparison pages.

What if I can't find stock of 5-146220-2?

You can fill out our help required form which you can use to request a quote for 5-146220-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-146220-2

Loading...
Loading Results for 5-146220-2