Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.26
|
No stock
|
Buy Now | |
TTI Europe
from US$2.26
|
5,000
in stock
|
Buy Now | |
element14
from US$4.05
|
783
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2000V Initial Surge Withstand Voltage Between Contacts & Coil |
Contact Plating Material | Gold |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 2 Form C (2 CO) |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Width Class (Mechanical) | 0 – 6 mm |
Width | 6mm, .222in |
Length Class (Mechanical) | 0 – 10 mm |
Length | .393in, 10mm |
Height Class (Mechanical) | 0 – 6 mm |
Height | 5.65mm |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Voltage Rating | 5VDC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Voltage Rating | 220VDC, 250VAC |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Voltage Standing Wave Ration (HF Parameter) | 1.49 @ 900Mhz, 1.06 @ 100MHz |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Coil Power Rating Class | 50 – 300 mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Power Rating (DC) | 140mW |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 178Ω |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | High Contact Stability |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet Abacus |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc |Te Connectivity 5-1462039-5 | Newark Electronics |
Low Signal Relays - PCB IM03PGR=IM RELAY 140MW 5V | Future Electronics |
Relay, IM03PGR=IM 140MW 5V | TE Connectivity 5-1462039-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1462039-5?
Additional datasheets, footprints and schematics for 5-1462039-5 are listed on our Part Details page. You can also find images and similar parts to 5-1462039-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1462039-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462039-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1462039-5 fall under?
The 5-1462039-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1462039-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462039-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1462039-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1462039-5 have stock available?
Authorised distributors including TTI Europe, element14, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 5-1462039-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1462039-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1462039-5?
You can fill out our help required form which you can use to request a quote for 5-1462039-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.