Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.42
|
No stock
|
Buy Now | |
TTI Europe
from US$1.62
|
14,000
in stock
|
Buy Now | |
element14
from US$2.40
|
722
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,000
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.82
|
-
|
Buy Now | |
Sager
from US$3.17
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .026oz, .75g |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Height Class (Mechanical) | 0 – 6 mm |
Length | 10mm, .393in |
Width | .222in, 6mm |
Length Class (Mechanical) | 0 – 10 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height | 5.65mm, .221in |
Width Class (Mechanical) | 0 – 6 mm |
Coil Power Rating Class | 50 – 300 mW |
Coil Power Rating (DC) | 100mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Coil Resistance | 90Ω |
Contact Voltage Rating | 220VDC, 250VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Type | Bistable |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Magnetic System | Bistable, 1 Coil |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Actuating System | DC |
Coil Voltage Rating | 3VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Contact Switching Load (Min) | .1mA @ .0001V |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | J Leg |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | element14 |
Electromechanical Relay DPDT 2A 3VDC 90Ohm Surface Mount | Avnet Abacus |
Im41Jr=Im Relay 100 Mw 3 V Bis Rohs Compliant: Yes |Axicom Te Connectivity 5-1462037-5 | Newark Electronics |
Relay, IM41JR=IM 100 MW 3 V BIS | TE Connectivity 5-1462037-5 | RS Americas |
Low Signal Relays - PCB IM41JR=IM RELAY 100MW 3V BIS | Sager |
Where can I find additional details, specifications and documents for a 5-1462037-5?
Additional datasheets, footprints and schematics for 5-1462037-5 are listed on our Part Details page. You can also find images and similar parts to 5-1462037-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1462037-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462037-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1462037-5 fall under?
The 5-1462037-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1462037-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462037-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1462037-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1462037-5 have stock available?
Authorised distributors including TTI Europe, element14, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 5-1462037-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1462037-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1462037-5?
You can fill out our help required form which you can use to request a quote for 5-1462037-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.