Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$2.69
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
RS Americas
from US$5.08
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Current Rating | 2A |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 0 – 2 A |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height | 5.65mm, .221in |
Length Class (Mechanical) | 0 – 10 mm |
Length | 10mm, .393in |
Width | .222in, 6mm |
Height Class (Mechanical) | 0 – 6 mm |
Width Class (Mechanical) | 0 – 6 mm |
Coil Type | Bistable |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Contact Voltage Rating | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Coil Special Features | Ultra High Sensitive Version |
Voltage Standing Wave Ration (HF Parameter) | 1.49 @ 900Mhz, 1.06 @ 100MHz |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Actuating System | DC |
Coil Resistance | 23Ω |
Coil Power Rating Class | 50 – 300 mW |
Coil Power Rating (DC) | 100mW |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Bistable, 1 Coil |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Voltage Rating | 1.5VDC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Low Signal Relays-Pcb Im40Gr=Im Relay 100Mw 1.5V |Amp Te Connectivity 5-1462037-1 | Newark Electronics |
Low Signal Relays-PCB IM40GR=IM RELAY 100MW 1.5V | Rapid Electronics |
TE Connectivity IM40GR IM RELAY 100 MW 1.5 V B Low Signa | Distrelec |
SIGNAL RELAYS | Farnell |
Electromechanical Relay DPDT 2A 1.5VDC 23Ohm Surface Mount | Avnet America |
Relay, IM40GR=IM 100 MW 1.5 V B | TE Connectivity 5-1462037-1 | RS Americas |
SIGNAL RELAY 1.5V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1462037-1?
Additional datasheets, footprints and schematics for 5-1462037-1 are listed on our Part Details page. You can also find images and similar parts to 5-1462037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1462037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1462037-1 fall under?
The 5-1462037-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1462037-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1462037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1462037-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1462037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1462037-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1462037-1?
You can fill out our help required form which you can use to request a quote for 5-1462037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.