5-1462000-3 Relays by TE Connectivity

C93425=MT Relay 400 mW 24 V

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1462000-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.19
No stock
Buy Now
Logo for element14
element14
from US$5.31
2,032
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.17
3
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight .1764oz, 5g
Contact Material Nickel-Titanium
Contact Plating Material Gold
Terminal Type PCB-THT
Contact Current Rating 2A
Contact Arrangement 2 Form C (2 CO)
Contact Special Features Bifurcated/Twin Contacts
Contact Number of Poles 2
Contact Current Class 0 – 2 A
Length 20.2mm, .795in
Width .394in, 10mm
Length Class (Mechanical) 20 – 25 mm
Dimensions (L x W x H) (Approximate) 20.2 x 10 x 10.8mm
Height .425in, 10.8mm
Height Class (Mechanical) 10 – 11 mm
Width Class (Mechanical) 8 – 10 mm
Insulation Initial Dielectric Between Adjacent Contacts 750Vrms
Voltage Standing Wave Ration (HF Parameter) 1.03 @ 100MHz, 1.31 @ 900MHz
Contact Voltage Rating 220VDC, 250VAC
Insulation Initial Dielectric Between Contacts and Coil 1050Vrms
Contact Limiting Making Current 2A
Coil Type Monostable
Contact Limiting Short-Time Current 2A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 2A
Contact Switching Voltage (Max) 220VDC, 250VAC
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Contact Switching Load (Min) 10mA @ .02V
Actuating System DC
Coil Power Rating (DC) 400mW
Coil Resistance 1440Ω
Insulation Initial Dielectric Between Open Contacts 750Vrms
Coil Magnetic System Monostable, DC
Power Consumption 400mW
Coil Voltage Rating 24VDC
Insulation Initial Resistance 1000MΩ
Coil Power Rating Class 300 – 400 mW
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Tube, Box & Tube
Relay Type MT2 Relay
Product Type Relay
Relay Style MT2 Relay
Insertion Loss (HF Parameter) -.02dB @ 100MHz, -.97dB @ 900MHz
Isolation (HF Parameter) -14.2dB @ 900MHz, -31.8dB @ 100MHz
Termination Type Through Hole
Environmental Ambient Temperature (Max) 185°F, 85°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C
Operating Temperature Range -55 – 85°C

Alternative Descriptions

Relay, PCB DPCO 24vDC | element14
TE Connectivity - Axicom Signal Relay MT2, 2CO, DC, 24V, 2A, 1.44kOhm | Distrelec
Electromechanical Relay DPDT 2A 24VDC 1.44KOhm Through Hole | Avnet America
Low Signal Relays - PCB RELAY 24V 2A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1462000-3?

Additional datasheets, footprints and schematics for 5-1462000-3 are listed on our Part Details page. You can also find images and similar parts to 5-1462000-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1462000-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462000-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1462000-3 fall under?

The 5-1462000-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 5-1462000-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462000-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1462000-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1462000-3 have stock available?

Authorised distributors including element14, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 5-1462000-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1462000-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1462000-3?

You can fill out our help required form which you can use to request a quote for 5-1462000-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay