Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | .63mm, .025in |
---|---|
Typical Current Rating | 7.5A |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .63mm, .025in |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 20AWG |
Wire Insulation Diameter | .055 – .075in, 1.7 – 1.9mm |
Wire Size | .5 – .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Mqs0,63 Au Rec Ll Unseal. 0,5-0,75 |Te Connectivity 5-1452013-1 | Newark Electronics |
AMP5-1452013-1 | Avnet America |
MQS0,63 AU REC LL UNSEAL. 0,5-0,75 | Farnell |
MQS BU-KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-1452013-1?
Additional datasheets, footprints and schematics for 5-1452013-1 are listed on our Part Details page. You can also find images and similar parts to 5-1452013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1452013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1452013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1452013-1 fall under?
The 5-1452013-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-1452013-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1452013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1452013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1452013-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Power and Signal Group have stock available or on a lead time for 5-1452013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1452013-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1452013-1?
You can fill out our help required form which you can use to request a quote for 5-1452013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.