Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-CRIMP-S05 |
Prices starting from US$0.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.51 |
630
|
Buy Now | |
Farnell | US$1.35 |
4,768
|
Buy Now | |
Future Electronics | US$1.39 |
3,019
|
Buy Now | |
Distrelec | US$0.90 |
2,136
|
Buy Now | |
TE Store | US$2.49 |
70
|
Buy Now | |
Newark Electronics | US$2.10 |
61
|
Buy Now | |
element14 | US$2.08 |
61
|
Buy Now | |
Chip One Stop | US$0.70 |
12
|
Buy Now | |
Avnet Abacus | - |
12,500
|
Buy Now | |
Avnet America | US$1.39 |
-
|
Buy Now | |
RS Americas | US$1.07 |
-
|
Buy Now | |
Avnet Asia | US$1.12 |
-
|
Buy Now | |
Boersig | US$0.96 |
-
|
Buy Now |
Material | Brass |
---|---|
Contact Mating Area Plating Thickness | 4µm |
Contact Mating Area Plating Material | Tribor |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Configuration | Crimp |
Wire Size | .25mm², .14mm², 24AWG |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
CONTACT, SOCKET, CRIMP, 24AWG | Farnell |
Crimp Receptacle Shielded Circular Subminiature Connectors | Future Electronics |
TE Connectivity - AMP T01-CRIMP-S05%3DTRIAD | Distrelec |
Triad01 Crimp contact socket, 1A | RS |
T01-CRIMP-S05=TRIAD Contact Type: Socket Contact Mating Area Plating Material: Tribor Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: Without Compatible With Wire & Cable Type: Discrete Wire Socket Tribor Gold Without | Connector Contact | Part Number: 5-1437720-7 | Internal Number: 5-1437720-7 | Alias Number: T01-CRIMP-S05 | TE Connectivity | TE Store |
Contact, Socket, Triad 01 Circular Connector | Newark Electronics |
CONTACT, SOCKET, TRIAD 01 CIRCULAR CONNECTOR | element14 |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
1A Female Crimp Contact for use with Triad 01 Connectors | TE Connectivity 5-1437720-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1437720-7?
Additional datasheets, footprints and schematics for 5-1437720-7 are listed on our Part Details page. You can also find images and similar parts to 5-1437720-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437720-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437720-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437720-7 fall under?
The 5-1437720-7 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437720-7 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437720-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437720-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437720-7 have stock available?
Authorised distributors including Farnell, Future Electronics, Distrelec, RS and TE Store have stock available or on a lead time for 5-1437720-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437720-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1437720-7?
You can fill out our help required form which you can use to request a quote for 5-1437720-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.